NIC Components Corp. Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2212TRF

Description
RES, 22K1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8530
Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8530
RES, 22K1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3194
Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3194
RES, 22K1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8530
Product Name Res, 22K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details