NIC Components Corp. Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2101TRF

Description
RES, 2K1, 1%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 1%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8504
Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8504
RES, 2K1, 1%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 1%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3180
Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3180
RES, 2K1, 1%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 1%, 0.1W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8504
Product Name Res, 2K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details