NIC Components Corp. Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1R00TRF

Description
RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8192
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8192
RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3025
Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3025
RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 1R, 1%, 0.1W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8192
Product Name Res, 1R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details