The Res, 196K, 1%, 0.1W, 0603, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 196 kΩ with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.1W, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is packaged in a 0603 case size, which is a standard footprint for surface mount technology, making it compatible with a wide range of PCB designs. The thick film technology used in its construction provides durability and stability, and it is RoHS compliant, indicating it meets environmental regulations. This product is ideal for engineers looking for a compact and efficient resistor for their electronic projects.
RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 196K, 1%, 0.1W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH8462 |
| Product Name | Res, 196K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 196000 ohms |