NIC Components Corp. Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1822TRF

Description
RES, 18K2, 1%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 1%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8443
Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8443
RES, 18K2, 1%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18K2, 1%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0469
Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0469
RES, 18K2, 1%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18K2, 1%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8443
Product Name Res, 18K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details