NIC Components Corp. Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1800TRF

Description
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8435
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8435
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3145
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3145
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8435
Product Name Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details