NIC Components Corp. Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1622TRF

Description
RES, 16K2, 1%, 0.1W, 0603, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 1%, 0.1W, 0603, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8400
Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8400
RES, 16K2, 1%, 0.1W, 0603, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K2, 1%, 0.1W, 0603, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3125
Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3125
RES, 16K2, 1%, 0.1W, 0603, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K2, 1%, 0.1W, 0603, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8400
Product Name Res, 16K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details