NIC Components Corp. Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F15R0TRF

Description
RES, 15R, 1%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 1%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8364
Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8364
RES, 15R, 1%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15R, 1%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3105
Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3105
RES, 15R, 1%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15R, 1%, 0.1W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8364
Product Name Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details