NIC Components Corp. Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1581TRF

Description
RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8383
Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8383
RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3115
Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3115
RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8383
Product Name Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers