NIC Components Corp. Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1541TRF

Description
RES, 1K54, 1%, 0.1W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 1%, 0.1W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8377
Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8377
RES, 1K54, 1%, 0.1W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K54, 1%, 0.1W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0442
Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0442
RES, 1K54, 1%, 0.1W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K54, 1%, 0.1W, 0603, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8377
Product Name Res, 1K54, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers