NIC Components Corp. Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1332TRF

Description
RES, 13K3, 1%, 0.1W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 1%, 0.1W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8332
Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8332
RES, 13K3, 1%, 0.1W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K3, 1%, 0.1W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3091
Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3091
RES, 13K3, 1%, 0.1W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K3, 1%, 0.1W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8332
Product Name Res, 13K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details