NIC Components Corp. Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1303TRF

Description
RES, 130K, 1%, 0.1W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 1%, 0.1W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8327
Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8327
RES, 130K, 1%, 0.1W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0418
Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0418
RES, 130K, 1%, 0.1W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8327
Product Name Res, 130K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details