NIC Components Corp. Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1302TRF

Description
RES, 13K, 1%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 1%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3087
Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3087
RES, 13K, 1%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 1%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8325
Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8325
RES, 13K, 1%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 1%, 0.1W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3087
Product Name Res, 13K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers