NIC Components Corp. Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1300TRF

Description
RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0415
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0415
RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8322
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8322
RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0415
Product Name Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details