NIC Components Corp. Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1241TRF

Description
RES, 1K24, 1%, 0.1W, 0603, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 1%, 0.1W, 0603, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8308
Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8308
RES, 1K24, 1%, 0.1W, 0603, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K24, 1%, 0.1W, 0603, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3077
Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3077
RES, 1K24, 1%, 0.1W, 0603, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K24, 1%, 0.1W, 0603, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8308
Product Name Res, 1K24, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details