NIC Components Corp. Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1211TR10F

Description
RES, 1K21, 1%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 1%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3074
Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3074
RES, 1K21, 1%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K21, 1%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8301
Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8301
RES, 1K21, 1%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K21, 1%, 0.1W, 0603, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3074
Product Name Res, 1K21, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers