NIC Components Corp. Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1210TRF

Description
RES, 121R, 1%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 121R, 1%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8298
Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8298
RES, 121R, 1%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 1%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3072
Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3072
RES, 121R, 1%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 1%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8298
Product Name Res, 121R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details