NIC Components Corp. Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R NRC06F1201TRF

Description
Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R - 10881-NRC06F1201TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R
10881-NRC06F1201TRF
Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R 10881-NRC06F1201TRF
Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3070
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3070
RES, 1K2, 1%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K2, 1%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8293
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8293
RES, 1K2, 1%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K2, 1%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC06F1201TRF 08AH3070
Product Name Res Thick Film 0603 1.2K Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details