NIC Components Corp. Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1152TRF

Description
RES, 11K5, 1%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 1%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0394
Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0394
RES, 11K5, 1%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K5, 1%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8278
Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8278
RES, 11K5, 1%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K5, 1%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0394
Product Name Res, 11K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers