NIC Components Corp. Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1150TRF

Description
RES, 115R, 1%, 0.1W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 115R, 1%, 0.1W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 115R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 115 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, suitable for low-power applications, and it has a maximum working voltage of 50V. The component is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its 0603 package size (1.6mm x 0.8mm) allows for compact placement on PCBs, and it is compatible with both flow and reflow soldering processes. This resistor is ideal for engineers looking for a reliable and compact solution for their circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 115R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 115 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, suitable for low-power applications, and it has a maximum working voltage of 50V. The component is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its 0603 package size (1.6mm x 0.8mm) allows for compact placement on PCBs, and it is compatible with both flow and reflow soldering processes. This resistor is ideal for engineers looking for a reliable and compact solution for their circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0392
Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0392
RES, 115R, 1%, 0.1W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 115R, 1%, 0.1W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8275
Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8275
RES, 115R, 1%, 0.1W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 115R, 1%, 0.1W, 0603, THICK FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0392
Product Name Res, 115R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details