NIC Components Corp. Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1073TRF

Description
RES, 107K, 1%, 0.1W, 0603, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 107K, 1%, 0.1W, 0603, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0378
Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0378
RES, 107K, 1%, 0.1W, 0603, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 107K, 1%, 0.1W, 0603, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8257
Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8257
RES, 107K, 1%, 0.1W, 0603, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 107K, 1%, 0.1W, 0603, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0378
Product Name Res, 107K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details