NIC Components Corp. Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1054TRF

Description
RES, 1M05, 1%, 0.1W, 0603, THICK FILM; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1M05, 1%, 0.1W, 0603, THICK FILM; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3057
Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3057
RES, 1M05, 1%, 0.1W, 0603, THICK FILM; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M05, 1%, 0.1W, 0603, THICK FILM; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8252
Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8252
RES, 1M05, 1%, 0.1W, 0603, THICK FILM; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M05, 1%, 0.1W, 0603, THICK FILM; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3057
Product Name Res, 1M05, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.05E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details