NIC Components Corp. Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1050TRF

Description
RES, 105R, 1%, 0.1W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 1%, 0.1W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0371
Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0371
RES, 105R, 1%, 0.1W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 1%, 0.1W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8247
Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8247
RES, 105R, 1%, 0.1W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 105R, 1%, 0.1W, 0603, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0603 105 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R - 10881-NRC06F1050TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 105 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
10881-NRC06F1050TRF
Res Thick Film 0603 105 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R 10881-NRC06F1050TRF
Res Thick Film 0603 105 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Res Thick Film 0603 105 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 08AH0371 10881-NRC06F1050TRF
Product Name Res, 105R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components Res Thick Film 0603 105 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details