NIC Components Corp. Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J913TRF

Description
RES, 91K, 5%, 0.063W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 5%, 0.063W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8188
Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8188
RES, 91K, 5%, 0.063W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 91K, 5%, 0.063W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5486
Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5486
RES, 91K, 5%, 0.063W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 91K, 5%, 0.063W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8188
Product Name Res, 91K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers