NIC Components Corp. Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J820TRF

Description
RES, 82R, 5%, 0.063W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 82R, 5%, 0.063W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8179
Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8179
RES, 82R, 5%, 0.063W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 82R, 5%, 0.063W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0338
Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0338
RES, 82R, 5%, 0.063W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 82R, 5%, 0.063W, 0402, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8179
Product Name Res, 82R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details