NIC Components Corp. Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J683TRF

Description
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH3016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH3016
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH3016
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8168
Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8168
RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K, 5%, 0.063W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3016
Product Name Res, 68K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details