NIC Components Corp. Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J682TRF

Description
RES, 6K8, 5%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 5%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH3015
Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH3015
RES, 6K8, 5%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 6K8, 5%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8166
Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8166
RES, 6K8, 5%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 6K8, 5%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3015
Product Name Res, 6K8, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details