NIC Components Corp. Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J680TRF

Description
RES, 68R, 5%, 0.063W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 0.063W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8164
Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8164
RES, 68R, 5%, 0.063W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R, 5%, 0.063W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0330
Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0330
RES, 68R, 5%, 0.063W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R, 5%, 0.063W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8164
Product Name Res, 68R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details