NIC Components Corp. Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J623TRF

Description
RES, 62K, 5%, 0.063W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 5%, 0.063W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH3014
Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH3014
RES, 62K, 5%, 0.063W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 62K, 5%, 0.063W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8162
Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8162
RES, 62K, 5%, 0.063W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 62K, 5%, 0.063W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3014
Product Name Res, 62K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details