NIC Components Corp. Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J561TRF

Description
RES, 560R, 5%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 560R, 5%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH3010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH3010
Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH3010
RES, 560R, 5%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 560R, 5%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8152
Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8152
RES, 560R, 5%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 560R, 5%, 0.063W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3010
Product Name Res, 560R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers