NIC Components Corp. Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J470TRF

Description
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8134
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8134
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0313
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0313
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8134
Product Name Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details