NIC Components Corp. Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J332TRF

Description
RES, 3K3, 5%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 5%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2990
Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2990
RES, 3K3, 5%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K3, 5%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8112
Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8112
RES, 3K3, 5%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K3, 5%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2990
Product Name Res, 3K3, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers