NIC Components Corp. Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J331TRF

Description
RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2989
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2989
RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8110
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8110
RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2989
Product Name Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details