NIC Components Corp. Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J270TRF

Description
RES, 27R, 5%, 0.063W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, 0.063W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8089
Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8089
RES, 27R, 5%, 0.063W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27R, 5%, 0.063W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0292
Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0292
RES, 27R, 5%, 0.063W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27R, 5%, 0.063W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8089
Product Name Res, 27R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details