NIC Components Corp. Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J225TRF

Description
RES, 2M2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 2M2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0287
Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0287
RES, 2M2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2M2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8082
Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8082
RES, 2M2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2M2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0287
Product Name Res, 2M2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers