NIC Components Corp. Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J224TRF

Description
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2975
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2975
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8081
Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8081
RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 220K, 5%, 0.063W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2975
Product Name Res, 220K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details