NIC Components Corp. Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J205TRF

Description
RES, 2M, 5%, 0.063W, 0402, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2M, 5%, 0.063W, 0402, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8074
Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8074
RES, 2M, 5%, 0.063W, 0402, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M, 5%, 0.063W, 0402, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0284
Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0284
RES, 2M, 5%, 0.063W, 0402, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M, 5%, 0.063W, 0402, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8074
Product Name Res, 2M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details