NIC Components Corp. Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J204TRF

Description
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0283
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0283
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8073
Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8073
RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200K, 5%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0283
Product Name Res, 200K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details