NIC Components Corp. Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J203TRF

Description
RES, 20K, 5%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 5%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8072
Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8072
RES, 20K, 5%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 5%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0282
Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0282
RES, 20K, 5%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 5%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8072
Product Name Res, 20K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details