NIC Components Corp. Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J202TRF

Description
RES, 2K, 5%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 5%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2970
Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2970
RES, 2K, 5%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K, 5%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8071
Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8071
RES, 2K, 5%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K, 5%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2970
Product Name Res, 2K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details