NIC Components Corp. Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J201TRF

Description
RES, 200R, 5%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 200R, 5%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0281
Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0281
RES, 200R, 5%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 200R, 5%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8070
Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8070
RES, 200R, 5%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 200R, 5%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0281
Product Name Res, 200R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers