NIC Components Corp. Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J1R0TRF

Description
RES, 1R, 5%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2941
Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2941
RES, 1R, 5%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R, 5%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8018
Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8018
RES, 1R, 5%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R, 5%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2941
Product Name Res, 1R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details