NIC Components Corp. Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J162TRF

Description
RES, 1K6, 5%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 5%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8057
Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8057
RES, 1K6, 5%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K6, 5%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0275
Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0275
RES, 1K6, 5%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K6, 5%, 0.063W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8057
Product Name Res, 1K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers