NIC Components Corp. Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J133TRF

Description
RES, 13K, 5%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 5%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0271
Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0271
RES, 13K, 5%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 5%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8047
Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8047
RES, 13K, 5%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K, 5%, 0.063W, 0402, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0271
Product Name Res, 13K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details