NIC Components Corp. Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J123TRF

Description
RES, 12K, 5%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 12K, 5%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2955
Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2955
RES, 12K, 5%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K, 5%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8041
Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8041
RES, 12K, 5%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K, 5%, 0.063W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2955
Product Name Res, 12K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers