NIC Components Corp. Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J106TRF

Description
RES, 10M, 5%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 5%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2951
Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2951
RES, 10M, 5%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10M, 5%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8032
Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8032
RES, 10M, 5%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10M, 5%, 0.063W, 0402, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2951
Product Name Res, 10M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details