NIC Components Corp. Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J100TRF

Description
RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8022
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8022
RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2943
Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2943
RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 5%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8022
Product Name Res, 10R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details