NIC Components Corp. Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9761TRF

Description
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8014
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8014
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0258
Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0258
RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K76, 1%, 0.063W, 0402, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8014
Product Name Res, 9K76, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details