NIC Components Corp. Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9533TRF

Description
RES, 953K, 1%, 0.063W, 0402, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 953K, 1%, 0.063W, 0402, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8010
Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8010
RES, 953K, 1%, 0.063W, 0402, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 953K, 1%, 0.063W, 0402, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0257
Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0257
RES, 953K, 1%, 0.063W, 0402, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 953K, 1%, 0.063W, 0402, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8010
Product Name Res, 953K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers