NIC Components Corp. Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9531TRF

Description
RES, 9K53, 1%, 0.063W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 1%, 0.063W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0256
Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0256
RES, 9K53, 1%, 0.063W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K53, 1%, 0.063W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8008
Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8008
RES, 9K53, 1%, 0.063W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K53, 1%, 0.063W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0256
Product Name Res, 9K53, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details